3-way ball valve with L-port and double-acting actuator, designed for oil-free operation with solvent cement JIS sockets. The valve has a control time of less than 2 seconds for 90-degree actuation and integrates stainless steel mounting inserts. It supports a maximum control pressure of 5.6 bar and is rated for 10 bar service pressure. The body and actuator housing are constructed from PVC-U and PP-GF respectively. The specific model listed corresponds to a DN20 size with a kv-value of 150 l/min.
Horizontal/L-port DA (Double acting) Without manual override With solvent cement sockets JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295664 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 2.28 inch (58.00 mm) |