The 543 Pro P PVC-U 3-way ball valve is a vertical diverter with solvent cement sockets per JIS, failsafe actuation to closed position, and control pressure up to 5.6 bar via an integrated NAMUR interface. Control time for 90° rotation is less than 2 seconds. The valve body is PVC-U with a PP-GF actuator housing, stainless steel mounting inserts, and a visual position indicator. It features a union connection on the third outlet for easy installation and removal. Dimensions and mounting are compatible with types 285-288 and 543 (1st Generation).
Vertical diverter ball Without manual override With solvent cement sockets JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199298123 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 1.97 inch (50.00 mm) |