3-way ball valve with L-port and solvent cement sockets, designed for fail-safe closure with control pressure through an integrated NAMUR interface at 5.6 bar. Control time for 90° rotation is less than 1 to 2 seconds. The valve body is made of PVC-C with a PP-GF actuator housing, and includes stainless steel mounting inserts and a visual position indicator. Available in sizes from DN10 to DN50, the DN15 model has a kv-value of 75 l/min at 1 bar pressure drop and weighs 1.142 kg with EPDM seats. Dimensions align with types 285-288 and 543 (1st Generation).
Horizontal/L-port Without manual override With solvent cement sockets ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295463 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 1.97 inch (50.00 mm) |