The 3-way ball valve type 543 Pro P PVC-U is a horizontal L-port valve with solvent cement sockets compliant with JIS, designed for oil-free applications and failsafe closure upon actuator failure. It features a full plastic actuator housing made of PP-GF, integrated stainless steel mounting inserts, and a visual position indicator. The valve operates with a control pressure of 5.6 bar and has a 90° actuation time of 1-2 seconds. The specific variant with part number 199295884 corresponds to a DN20 size with a kv-value of 150 l/min, matching the EPDM seat weight of 1.249 kg. It is compatible with dimensions of types 285-288 and earlier 543 generations.
Horizontal/L-port Without manual override With solvent cement sockets JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295884 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 2.28 inch (58.00 mm) |