The Coilcraft MOS6020 series comprises shielded surface-mount power inductors with a 6.0 × 7.1 mm footprint and 2.4 mm height, designed for high-density PCB layouts. The parts feature a ferrite core, RoHS-compliant matte tin over nickel over phosphor bronze terminations, and operate from -40°C to +85°C ambient with a maximum part temperature of +125°C. The MOS6020-103MLC variant has a nominal inductance of 10 µH, a maximum DC resistance of 0.092 Ω, a typical saturation current of 0.79 A at 10% inductance drop, and a rated RMS current of 1.6 A at a 20°C temperature rise. It supports up to three reflows at +260°C and has a moisture sensitivity level of 1. Packaging is available as 500 per 7-inch reel or 2000 per 13-inch reel with embossed plastic tape.
Coilcraft MOS6020 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety of general-purpose applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MOS6020-103 MOS6020-103MLC |
| Product Name | MOS6020 Series Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 10 microH |
| DCR | 0.0920 ohms |