The Coilcraft MSD1038V Series consists of surface-mount coupled inductors designed for isolated power conversion topologies such as flyback, SEPIC, Ćuk, and Zeta circuits. Each variant features a 2250 Vrms one-minute isolation rating between windings, AEC-Q200 qualification, and operates at temperatures from -40°C to +125°C. The device is housed in a compact, shielded, surface-mount package with a weight of 1.2-1.5 g. The MSD1038V-103ME_ variant specifies 10 µH inductance per winding, with a DCR of 0.108 Ω, saturation current of 4.7 A, and continuous current rating of 2.75 A per winding, both windings. It meets RoHS and halogen-free environmental requirements with matte tin over nickel over phosphor bronze terminations, and is packaged on 7″ or 13″ reels as EIA-481 embossed plastic tape.
Coilcraft MSD1038V Series surface-mount 1:1 coupled power inductors feature higher isolation and are suitable for No-opto Isolated Flyback, Isolated Buck/Fly-BuckTM, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make them ideal for a cost-effective alternative to custom core and bobbin transformers.
See Selecting inductors for SEPIC
Coilcraft MSD1038V Series surface-mount 1:1 coupled power inductors feature higher isolation and are suitable for No-opto Isolated Flyback, Isolated Buck/Fly-BuckTM, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make them ideal for a cost-effective alternative to custom core and bobbin transformers.
See Selecting inductors for SEPIC
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MSD1038V-103 MSD1038V-103MEC |
| Product Name | MSD1038V Series Miniature High-Isolation Coupled Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 10 microH |