Coilcraft MLC1565-732MLC is a shielded power inductor with a 13.2 mm × 14.0 mm body, 6.5 mm maximum height, and 7.3 µH inductance ±20%. It has a DC resistance of 7.20 mΩ typ, a saturating current of 5.10 A for a 10% inductance drop, and an RMS current rating of 8.60 A for a 20°C temperature rise at 25°C. The part operates from -40°C to +85°C ambient temperature with a maximum part temperature of +125°C. It features a tin-silver over copper termination, complies with AEC-Q200 Grade 3, and meets MSL 1 moisture sensitivity. It is suitable for VRD/VRM applications with soft saturation characteristics.
Coilcraft MLC15xx Series power inductors are mechanically rugged and magnetically shielded for use in high-density circuits. Their flat-wire construction provides excellent current handling and exceptionally low DCR, and soft saturation makes them perfect for VRM/VRD applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MLC1565-732 MLC1565-732MLC |
| Product Name | MLC15xx Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Iron |
| Application | Power Choke |
| Inductance Range | 7.3 microH |
| DCR | 0.0079 ohms |