The MLC1550-252MLC is a shielded power inductor designed for high-density circuits and VRM/VRD applications, featuring soft saturation and flat-wire construction for low DCR and high current handling. It has a 13.2 mm × 14.x mm body size, a rated inductance of 2.5 µH ±20%, a typical DC resistance of 3.43 mΩ, a saturation current of 10.9 A at 10% inductance drop, and a root-mean-square current of 11.5 A at a 20°C temperature rise. The part operates reliably from −40°C to +85°C ambient with a maximum part temperature of +125°C, and meets AEC-Q200 Grade 3 standards. It uses RoHS-compliant tin-silver over copper terminations and is supplied on a machine-ready reel with EIA-481 embossed plastic tape. The component is moisture resistant at MSL 1 and withstands three reflow cycles at +260°C.
Coilcraft MLC15xx Series power inductors are mechanically rugged and magnetically shielded for use in high-density circuits. Their flat-wire construction provides excellent current handling and exceptionally low DCR, and soft saturation makes them perfect for VRM/VRD applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MLC1550-252 MLC1550-252MLC |
| Product Name | MLC15xx Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Iron |
| Application | Power Choke |
| Inductance Range | 2.5 microH |
| DCR | 0.0037 ohms |