The Coilcraft ME3215 series comprises surface-mount power inductors with a 3.2 × 2.5 mm footprint and 1.55 mm height, designed for high-density applications. The parts feature a ferrite core, RoHS-compliant tin-silver-copper terminations, and operate from -40°C to +85°C ambient with a maximum part temperature of +125°C. The ME3215-332MLC variant has an inductance of 3.3 µH ±20%, a DC resistance of 0.170 Ω, a saturation current of 1.25 A at 30% dropout, and a rated RMS current of 1.45 A at 40°C temperature rise. It is supplied on 7″ or 13″ reels with EIA-481 embossed plastic tape and meets MSL 1 moisture sensitivity standards.
Coilcraft ME3215 Series unshielded surface-mount power inductors combine current ratings up to 2.8 Amps with low DC resistance on an industry-standard 3225 footprint (3.2 x 2.5 mm).
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | ME3215-332 ME3215-332MLC |
| Product Name | ME3215 Series Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 3.3 microH |