The MLC1565-372MLC is a shielded power inductor from the MLC15xx series, designed for high-density DC-DC converter and VRM/VRD applications. It has a flat-wire construction with a 13.2 mm × 14.0 mm body size and 6.5 mm maximum height. The part has an inductance of 3.7 µH ±20%, a typical DC resistance of 3.10 mΩ, a saturation current of 8.13 A at 10% inductance drop, and a root mean square current rating of 12.17 A for a 20°C rise at 25°C. It operates reliably in ambient temperatures from -40°C to +85°C, with a maximum part temperature of 125°C. The inductor meets AEC-Q200 Grade 3 qualification, uses a RoHS-compliant tin-silver over copper termination, and qualifies as moisture sensitivity level 1 with unlimited floor life at <30°C / 85% RH. Its core material is iron, and it resists thermal aging.
Coilcraft MLC15xx Series power inductors are mechanically rugged and magnetically shielded for use in high-density circuits. Their flat-wire construction provides excellent current handling and exceptionally low DCR, and soft saturation makes them perfect for VRM/VRD applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MLC1565-372 MLC1565-372MLC |
| Product Name | MLC15xx Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Iron |
| Application | Power Choke |
| Inductance Range | 3.7 microH |
| DCR | 0.0034 ohms |