Coilcraft, Inc. 8.2uH 100KHz 1A Inductor and Choke ME3220-822MLC

Description
Inductor Power Unshielded Wirewound 8.2uH 20% 100KHz Ferrite 1A 0.29Ohm DCR 1210 T/R Product overview: ME3220-822MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2uH, 100KHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2uH, 100KHz, 1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ME3220-822MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Unshielded Wirewound 8.2uH 20% 100KHz Ferrite 1A 0.29Ohm DCR 1210 T/R Product overview: ME3220-822MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2uH, 100KHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2uH, 100KHz, 1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ME3220-822MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8.2uH 100KHz 1A Inductor and Choke - 71-ME3220-822MLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2uH 100KHz 1A Inductor and Choke
71-ME3220-822MLC
8.2uH 100KHz 1A Inductor and Choke 71-ME3220-822MLC
Inductor Power Unshielded Wirewound 8.2uH 20% 100KHz Ferrite 1A 0.29Ohm DCR 1210 T/R Product overview: ME3220-822MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2uH, 100KHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2uH, 100KHz, 1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ME3220-822MLC can be used for catalog matching and distributor lookup.

Inductor Power Unshielded Wirewound 8.2uH 20% 100KHz Ferrite 1A 0.29Ohm DCR 1210 T/R Product overview: ME3220-822MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2uH, 100KHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2uH, 100KHz, 1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ME3220-822MLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - ME3220-822MLC - 985524-ME3220-822MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - ME3220-822MLC
985524-ME3220-822MLC
Fixed Inductors - ME3220-822MLC 985524-ME3220-822MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985524-ME3220-822MLC Termination: SMD/SMT Length: 3.5 mm Inductance: 8.2 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 45.2 MHz Height: 2.4 mm Width: 2.7 mm Categories: Fixed Inductors DC Resistance (DCR): 290 mΩ Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 1 A RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 985524-ME3220-822MLC
Termination: SMD/SMT
Length: 3.5 mm
Inductance: 8.2 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 45.2 MHz
Height: 2.4 mm
Width: 2.7 mm
Categories: Fixed Inductors
DC Resistance (DCR): 290 mΩ
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 1 A
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now
Fixed Inductors - ME3220-822MLC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
ME3220-822MLC
Fixed Inductors ME3220-822MLC
FIXED IND 8.2UH 1A 290MOHM SM

FIXED IND 8.2UH 1A 290MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ME3220-822MLC 985524-ME3220-822MLC ME3220-822MLC
Product Name 8.2uH 100KHz 1A Inductor and Choke Fixed Inductors - ME3220-822MLC Fixed Inductors
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard Wirewound; Wirewound
Core Material Ferrite Ferrite; Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

10A 1.2mH Inductor and Choke - 166-10VS1 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1200 microH
Standards and Certifications RoHS
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details