The MLC1240-451MLC is a shielded power inductor for high-density circuits, designed for VRD/VRM applications with soft saturation characteristics. It has a 10.5 mm × 11.2 mm body size and a maximum height of 4.1 mm. The inductance is 0.45 µH with a tolerance of ±20%, a DC resistance of 1.73 mΩ (typical) and 1.91 mΩ (maximum), and a saturation current of 16.5 A at 10% inductance drop. The RMS current is 12.8 A for a 20°C temperature rise and 19.8 A for a 40°C rise. It operates at ambient temperatures from -40°C to +85°C, with a maximum part temperature of +125°C. The component is RoHS compliant with tin-silver over copper terminations, has MSL 1 moisture sensitivity rating, and meets AEC-Q200 Grade 3 requirements. It supports up to three reflows at 260°C and is mounted on PCBs using embossed plastic tape reel packaging.
Coilcraft MLC12xx Series power inductors are mechanically rugged and magnetically shielded for use in high-density circuits. Their flat-wire construction provides excellent current handling and exceptionally low DCR, and soft saturation makes them perfect for VRM/VRD applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MLC1240-451 MLC1240-451MLC |
| Product Name | MLC12xx Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Iron |
| Application | Power Choke |
| Inductance Range | 0.4500 microH |
| DCR | 0.0019 ohms |