The Coilcraft LPZ4414-225 is a shielded, surface-mount power inductor designed for high inductance applications up to 2200 µH. It features a ferrite core, RoHS-compliant matte tin over nickel over silver terminations, and is rated for an ambient temperature range of -40°C to +85°C with a maximum part temperature of +125°C. The component has a DCR of 42.5 ohms maximum, a self-resonant frequency of 1.9 MHz, and an Irms current rating of 0.065 A for a 20°C rise and 0.080 A for a 40°C rise. It is AEC-Q200 Grade 3 qualified and meets moisture sensitivity level 1. The part is packaged on 7" or 13" reels with 12 mm wide, 0.23 mm thick plastic tape, 8 mm pocket spacing, and 1.27 mm pocket depth, with a recommended pick-and-place nozzle outer diameter of 3 mm. Weight ranges from 102 to 107 mg.
Coilcraft LPZ Series shielded surface-mount power inductors offer high performance in a low-profile package, including higher inductance values than our LPS family (up to 4,700 µH).
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | LPZ4414-225 LPZ4414-225MRC |
| Product Name | LPZ Series High-Inductance Low Profile Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 2200 microH |
| DCR | 42.5 ohms |