The MSC1278-103MLD is a coupled inductor designed for SEPIC applications with loosely coupled windings (K ≈ 0.8) to reduce circulating current and improve efficiency. It has an inductance of 10 µH ±20% per winding, a DC resistance of 0.058 Ω per winding, and a saturation current of 10.66 A at 30% inductance drop. The component features 500 Vrms winding-to-winding isolation, RoHS-compliant matte tin over nickel over phosphor bronze terminations, and operates from -40°C to +125°C with appropriate derating. It is packaged in a 500-piece 13" reel with EIA-481 embossed plastic tape, measuring 12.3 mm × 5.5 mm × 8.05 mm. The part has a self-resonant frequency of 20 MHz and meets MSL 1 moisture sensitivity level with unlimited floor life at <30°C and 85% relative humidity.
Coilcraft's MSC1278 Series of loosely coupled inductors were designed for SEPIC applications where loose coupling is desired. They are magnetically shielded to minimize EMI and feature high saturation current ratings above 10 Amps. Low DC resistance provides high efficiency.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MSC1278-103 MSC1278-103MLD |
| Product Name | MSC1278 Series Coupled SEPIC Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 10 microH |