Coilcraft, Inc. MLC15xx Series Shielded Power Inductors MLC1565-451 MLC1565-451MLC

Description
Coilcraft MLC15xx Series power inductors are mechanically rugged and magnetically shielded for use in high-density circuits. Their flat-wire construction provides excellent current handling and exceptionally low DCR, and soft saturation makes them perfect for VRM/VRD applications. Exceptionally low DC resistance Soft saturation for high peak current handling Magnetic shielding for high-density packaging Ideal for low-voltage, high-current DC-DC converters and VRD/VRM controllers AEC-Q200 Grade 3 (−40°C to +85°C)
Request a Quote Datasheet
Description
Coilcraft MLC15xx Series power inductors are mechanically rugged and magnetically shielded for use in high-density circuits. Their flat-wire construction provides excellent current handling and exceptionally low DCR, and soft saturation makes them perfect for VRM/VRD applications. Exceptionally low DC resistance Soft saturation for high peak current handling Magnetic shielding for high-density packaging Ideal for low-voltage, high-current DC-DC converters and VRD/VRM controllers AEC-Q200 Grade 3 (−40°C to +85°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLC15xx Series Shielded Power Inductors - MLC1565-451 MLC1565-451MLC - Coilcraft, Inc.
Cary, IL, USA
MLC15xx Series Shielded Power Inductors
MLC1565-451 MLC1565-451MLC
MLC15xx Series Shielded Power Inductors MLC1565-451 MLC1565-451MLC
Coilcraft MLC15xx Series power inductors are mechanically rugged and magnetically shielded for use in high-density circuits. Their flat-wire construction provides excellent current handling and exceptionally low DCR, and soft saturation makes them perfect for VRM/VRD applications. Exceptionally low DC resistance Soft saturation for high peak current handling Magnetic shielding for high-density packaging Ideal for low-voltage, high-current DC-DC converters and VRD/VRM controllers AEC-Q200 Grade 3 (−40°C to +85°C)

Coilcraft MLC15xx Series power inductors are mechanically rugged and magnetically shielded for use in high-density circuits. Their flat-wire construction provides excellent current handling and exceptionally low DCR, and soft saturation makes them perfect for VRM/VRD applications.

  • Exceptionally low DC resistance
  • Soft saturation for high peak current handling
  • Magnetic shielding for high-density packaging
  • Ideal for low-voltage, high-current DC-DC converters and VRD/VRM controllers
  • AEC-Q200 Grade 3 (−40°C to +85°C)
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number MLC1565-451 MLC1565-451MLC
Product Name MLC15xx Series Shielded Power Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Iron
Application Power Choke
Inductance Range 0.4500 microH
DCR 9.50E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N4 0201DS-5N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-5N1 0302CS-5N1XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-5N1 0402CS-5N1XJRW , 0402CS-5N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-51N 0402CS-51NXJRW , 0402CS-51NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details