The Coilcraft LPS6225 series comprises shielded surface-mount power inductors designed for high-current applications with low DCR and magnetic shielding for dense mounting. The LPS6225-473 variant has an inductance of 47 µH with a maximum DCR of 0.360 Ω, an Isat of 0.98 A at 30% drop, and an Irms of 0.60 A at a 40°C temperature rise. It operates from -40°C to +125°C ambient with a maximum part temperature of +165°C and is AEC-Q200 Grade 1 qualified. The component weighs 309-331 mg, has a maximum operating voltage of 400 V, and is packaged in 7″ or 13″ reels with embossed plastic tape. The case dimensions are 6.00 ±0.076 mm wide, 6.60 mm long, and 2.40 ±0.10 mm high, excluding terminations. Termination is RoHS-compliant matte tin over nickel over silver. Moisture sensitivity is MSL 1, and it withstands three reflows at 260°C.
Coilcraft LPS6225 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding for high-density mounting.
Need parts for space, military or other critical applications?
See Coilcraft ML486PJB Series | See Coilcraft MS486PJB Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | LPS6225-473 LPS6225-473MRC |
| Product Name | LPS6225 Series Low Profile Shielded Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 47 microH |
| DCR | 0.3600 ohms |