The Coilcraft MLC1538-222MLC is a shielded power inductor for high-density circuits, designed for VRM/VRD applications with soft saturation characteristics. It has a 2.2 µH inductance with ±20% tolerance, a DC resistance of 5.90 mΩ typical and 6.50 mΩ maximum, and a saturation current of 9.0 A at 20% inductance drop. The RMS current is 7.5 A at 20°C rise and 10.6 A at 40°C rise, with a maximum height of 3.9 mm. The device operates at ambient temperatures from −40°C to +85°C, with a maximum part temperature of 125°C. It features RoHS-compliant tin-silver over copper terminations, MSL 1 moisture sensitivity, and meets AEC-Q200 Grade 3 requirements. The part has a 13.2 mm × 13.8 mm body size and is supplied on tape and reel.
Coilcraft MLC15xx Series power inductors are mechanically rugged and magnetically shielded for use in high-density circuits. Their flat-wire construction provides excellent current handling and exceptionally low DCR, and soft saturation makes them perfect for VRM/VRD applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MLC1538-222 MLC1538-222MLC |
| Product Name | MLC15xx Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Iron |
| Application | Power Choke |
| Inductance Range | 2.2 microH |
| DCR | 0.0065 ohms |