The Coilcraft MSD1038V-104MEC is a surface-mount coupled inductor designed for isolated power conversion in flyback, SEPIC, Ćuk, and Zeta topologies. It features a 2250 Vrms, one-minute isolation rating between windings and is AEC-Q200 qualified for automotive use. The component has a single winding inductance of 100 µH ±20%, a DC resistance of 0.950 Ω per winding, and a saturation current of 1.5 A. It supports a maximum part temperature of +165°C and operates from -40°C to +125°C ambient with rated current. The device is housed in a magnetic shielded, low-profile package with a weight of 1.2-1.5 g and is RoHS compliant with matte tin over nickel over phosphor bronze terminations. Packaging is available as a 7" tape-and-reel with 250 units per reel.
Coilcraft MSD1038V Series surface-mount 1:1 coupled power inductors feature higher isolation and are suitable for No-opto Isolated Flyback, Isolated Buck/Fly-BuckTM, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make them ideal for a cost-effective alternative to custom core and bobbin transformers.
See Selecting inductors for SEPIC
Coilcraft MSD1038V Series surface-mount 1:1 coupled power inductors feature higher isolation and are suitable for No-opto Isolated Flyback, Isolated Buck/Fly-BuckTM, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make them ideal for a cost-effective alternative to custom core and bobbin transformers.
See Selecting inductors for SEPIC
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MSD1038V-104 MSD1038V-104MEC |
| Product Name | MSD1038V Series Miniature High-Isolation Coupled Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 100 microH |