The MLC1260-822 is a shielded power inductor designed for VRD/VRM applications with soft saturation characteristics. It has a 10.5 mm × 11.4 mm body size and a maximum height of 6.1 mm. The inductance is 8.20 µH with a ±20% tolerance, a typical DCR of 10.68 mΩ, a saturation current of 9.0 A at 20% drop, and a rated RMS current of 10.8 A for a 40°C temperature rise. The part uses an iron core, has RoHS-compliant tin-silver over copper terminations, and operates at ambient temperatures from -40°C to +85°C with a maximum part temperature of +125°C. It meets AEC-Q200 Grade 3 qualifications and has MSL 1 moisture sensitivity. The component withstands three reflow cycles at +260°C for 40 seconds each and is suitable for high-density PCB assembly.
Coilcraft MLC12xx Series power inductors are mechanically rugged and magnetically shielded for use in high-density circuits. Their flat-wire construction provides excellent current handling and exceptionally low DCR, and soft saturation makes them perfect for VRM/VRD applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MLC1260-822 MLC1260-822MLC |
| Product Name | MLC12xx Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Iron |
| Application | Power Choke |
| Inductance Range | 8.2 microH |
| DCR | 0.0118 ohms |