Coilcraft MA5173-AE is a toroidal power filter inductor designed for use in Texas Instruments' Class-D amplifiers, such as the TAS5612 and TAS5614. It has an inductance of 7 µH ±1 µH, a DC resistance of 21.5 mΩ max, and a saturated current rating of 54 A at 25°C. The component supports an RMS current of 6.5 A at a 40°C temperature rise and has a self-resonant frequency of 32.8 MHz min. It operates with an ambient temperature range of -40°C to +125°C and a maximum part temperature of +165°C. The inductor is RoHS compliant, halogen free, and features tin-silver over copper terminations. It is packaged in trays of 25, with a weight of 17.6 g and meets MSL level 1 for moisture sensitivity.
Coilcraft MA5172/3-AE, PA6331-AE toroidal power chokes were designed for Class-D applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MA5173 MA5173-AE |
| Product Name | MA5172/3-AE, PA6331-AE Series Power Filter Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Technology | Toroid |
| Core Material | Powdered Iron; Powdered Iron |
| Application | Power Choke |
| Inductance Range | 7 microH |