The Coilcraft MOS6020 series consists of shielded surface-mount power inductors with a 6.0 × 7.1 mm footprint and 2.4 mm height, designed for high-density applications. The components feature a ferrite core, RoHS-compliant matte tin over nickel over phosphor bronze terminations, and operate within an ambient temperature range of -40°C to +85°C with a maximum part temperature of +125°C. The MOS6020-333MLC variant has an inductance of 33 µH with a maximum DC resistance of 0.290 Ω, a saturated current of 0.74 A at 30% drop, and a rated RMS current of 1.1 A at a 40°C temperature rise. The part supports reflow soldering up to three cycles at 260°C and meets MSL level 1 for moisture sensitivity. Packaging is available in 500 or 2000-piece tape reels with EIA-481 embossed plastic tape.
Coilcraft MOS6020 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety of general-purpose applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MOS6020-333 MOS6020-333MLC |
| Product Name | MOS6020 Series Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 33 microH |
| DCR | 0.2900 ohms |