The Coilcraft ME3220 series are surface-mount power inductors with a 3.2 x 2.5 x 2.0 mm footprint, designed for use in switching power supplies. The part is constructed with a ferrite core and features RoHS-compliant tin-silver-copper terminations. It operates over an ambient temperature range of -40°C to +85°C, with a maximum part temperature of +125°C. The ME3220-393KL_ variant has an inductance of 39 µH ±10%, a DC resistance of 1.38 ohms, a saturated current of 0.45 A at 30% inductance drop, and a thermal current rating of 0.47 A at a 40°C temperature rise. The device meets MSL rating 1 for moisture sensitivity and withstands up to three reflow cycles at 260°C. Packaging is available in 2000-part 7-inch or 7000-part 13-inch reels with embossed plastic tape. The inductor is specified for use with National Semiconductor's LM2830 buck converter and is not approved for medical or high-risk applications without prior authorization.
Coilcraft ME3220 Series unshielded surface-mount power inductors combine current ratings up to 2.8 Amps with low DC resistance on an industry-standard 3225 footprint (3.2 x 2.5 mm).
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | ME3220-393 ME3220-393KLC |
| Product Name | ME3220 Series Surface Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 39 microH |