The MLC1565-142MLC is a shielded power inductor in the MLC15xx series, designed for high-density circuits and VRM/VRD applications with soft saturation characteristics. It has a body size of 13.2 mm × 14.0 mm and a maximum height of 6.5 mm. The inductance is 1.4 µH with a ±20% tolerance, a typical DCR of 2.20 mΩ, a saturated current of 18.9 A at 10% inductance drop, and a rated RMS current of 13.7 A for a 20°C temperature rise at 25°C. The part operates within an ambient temperature range of -40°C to +85°C with a maximum part temperature of +125°C. It meets AEC-Q200 Grade 3 qualifications and uses RoHS compliant tin-silver over copper terminations. The component is rated for three reflows at +260°C and has an MSL 1 moisture sensitivity level. It is available on a 7-inch machine-ready reel with EIA-481 embossed plastic tape packaging.
Coilcraft MLC15xx Series power inductors are mechanically rugged and magnetically shielded for use in high-density circuits. Their flat-wire construction provides excellent current handling and exceptionally low DCR, and soft saturation makes them perfect for VRM/VRD applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MLC1565-142 MLC1565-142MLC |
| Product Name | MLC15xx Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Iron |
| Application | Power Choke |
| Inductance Range | 1.4 microH |
| DCR | 0.0024 ohms |