The MLC7540-142MEC is a shielded power inductor in the MLC75xx series, designed for high-current DC-DC converter and VRM/VRD applications. It features a flat-wire construction with soft saturation for high peak current handling and a package size of 4.0 mm x 3.0 mm x 2.0 mm (L x W x H). The inductance is 1.40 µH ±20% with a typical DCR of 7.10 mΩ and a saturation current of 14.3 A at 30% inductance drop. It operates from −40°C to +85°C ambient temperature under rated current and supports a maximum part temperature of +125°C. The device is AEC-Q200 Grade 3 qualified, RoHS compliant, halogen-free, and uses tin-silver over copper terminations. It is packaged in 7" or 13" machine-ready reels with EIA-481 embossed plastic tape.
Coilcraft MLC75xx Series power inductors are mechanically rugged and magnetically shielded for use in high-density circuits. Their flat-wire construction provides excellent current handling and exceptionally low DCR, and soft saturation makes them perfect for VRM/VRD applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MLC7540-142 MLC7540-142MEC |
| Product Name | MLC75xx Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Iron |
| Application | Power Choke |
| Inductance Range | 1.4 microH |
| DCR | 0.0080 ohms |