The MLC7542-311MEC is a shielded power inductor from the MLC75xx series, designed for high-current DC-DC converters and VRM/VRD applications. It features a flat-wire construction with soft saturation, enabling high peak current handling. The component has an inductance of 0.31 µH ±20%, a typical DCR of 2.30 mΩ, and a saturation current of 29.8 A at a 30% inductance drop. It is rated for an ambient temperature range of -40°C to +85°C and meets AEC-Q200 Grade 3 requirements. The part is housed in a 4.2 mm height case with dimensions of 7.5 mm × 4.2 mm × 4.2 mm, and uses RoHS tin-silver over copper terminations. It is available in tape and reel packaging with EIA-481 embossed plastic tape, and complies with RoHS and halogen-free standards.
Coilcraft MLC75xx Series power inductors are mechanically rugged and magnetically shielded for use in high-density circuits. Their flat-wire construction provides excellent current handling and exceptionally low DCR, and soft saturation makes them perfect for VRM/VRD applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MLC7542-311 MLC7542-311MEC |
| Product Name | MLC75xx Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Iron |
| Application | Power Choke |
| Inductance Range | 0.3100 microH |
| DCR | 0.0027 ohms |