Coilcraft, Inc. Automotive 10uH 100KHz 4.05A Inductor and Choke MSS1038-103NLC

Description
Inductor Power Shielded Wirewound 10uH 30% 100KHz Ferrite 4.05A 0.035Ohm DCR Automotive T/R Product overview: MSS1038-103NLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 4.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 4.05A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1038-103NLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 10uH 30% 100KHz Ferrite 4.05A 0.035Ohm DCR Automotive T/R Product overview: MSS1038-103NLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 4.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 4.05A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1038-103NLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 10uH 100KHz 4.05A Inductor and Choke - 71-MSS1038-103NLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 10uH 100KHz 4.05A Inductor and Choke
71-MSS1038-103NLC
Automotive 10uH 100KHz 4.05A Inductor and Choke 71-MSS1038-103NLC
Inductor Power Shielded Wirewound 10uH 30% 100KHz Ferrite 4.05A 0.035Ohm DCR Automotive T/R Product overview: MSS1038-103NLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 4.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 4.05A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1038-103NLC can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 10uH 30% 100KHz Ferrite 4.05A 0.035Ohm DCR Automotive T/R Product overview: MSS1038-103NLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 4.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 4.05A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1038-103NLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MSS1038-103NLC - 973341-MSS1038-103NLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSS1038-103NLC
973341-MSS1038-103NLC
Fixed Inductors - MSS1038-103NLC 973341-MSS1038-103NLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973341-MSS1038-103NL C Packaging: Cut Tape Termination: SMD/SMT Length: 10.5 mm Shielding: Shielded Inductance: 10 µH Tolerance: 30 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 29 MHz Height: 4 mm Width: 10.2 mm Categories: Fixed Inductors DC Resistance (DCR): 35 mΩ Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 4.05 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 4.05 A Saturation Current: 3.04 A REACH SVHC: No SVHC Inductance Tolerance: 30 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973341-MSS1038-103NLC
Packaging: Cut Tape
Termination: SMD/SMT
Length: 10.5 mm
Shielding: Shielded
Inductance: 10 µH
Tolerance: 30 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 29 MHz
Height: 4 mm
Width: 10.2 mm
Categories: Fixed Inductors
DC Resistance (DCR): 35 mΩ
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 4.05 A
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 4.05 A
Saturation Current: 3.04 A
REACH SVHC: No SVHC
Inductance Tolerance: 30 %

Buy Now
Fixed Inductors - MSS1038-103NLC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MSS1038-103NLC
Fixed Inductors MSS1038-103NLC
FIXED IND 10UH 4.05A 35MOHM SM

FIXED IND 10UH 4.05A 35MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MSS1038-103NLC 973341-MSS1038-103NLC MSS1038-103NLC
Product Name Automotive 10uH 100KHz 4.05A Inductor and Choke Fixed Inductors - MSS1038-103NLC Fixed Inductors
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %)
Standards and Certifications RoHS RoHS
Technology Standard Drum Core
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-3N6 0402CS-3N6XJRW , 0402CS-3N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567689 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0056 microH
DCR 0.2000 ohms
View Details