Coilcraft, Inc. SMD 47uH 1.15A Inductor and Choke LPS6235-473MLC

Description
47uH 20% Shielded Wirewound Inductor, Ferrite, 1.15A, SMD Product overview: LPS6235-473MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 1.15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 1.15A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS6235-473MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
47uH 20% Shielded Wirewound Inductor, Ferrite, 1.15A, SMD Product overview: LPS6235-473MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 1.15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 1.15A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS6235-473MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 47uH 1.15A Inductor and Choke - 71-LPS6235-473MLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47uH 1.15A Inductor and Choke
71-LPS6235-473MLC
SMD 47uH 1.15A Inductor and Choke 71-LPS6235-473MLC
47uH 20% Shielded Wirewound Inductor, Ferrite, 1.15A, SMD Product overview: LPS6235-473MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 1.15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 1.15A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS6235-473MLC can be used for catalog matching and distributor lookup.

47uH 20% Shielded Wirewound Inductor, Ferrite, 1.15A, SMD Product overview: LPS6235-473MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 1.15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 1.15A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS6235-473MLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LPS6235-473MLC - 1070717-LPS6235-473MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LPS6235-473MLC
1070717-LPS6235-473MLC
Fixed Inductors - LPS6235-473MLC 1070717-LPS6235-473MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070717-LPS6235-473M LC Packaging: Cut Tape Termination: SMD/SMT Length: 6.2 mm Shielding: Shielded Inductance: 47 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 13 MHz Height: 3.5 mm Width: 6.2 mm Categories: Fixed Inductors DC Resistance (DCR): 245 mΩ Alternative Parts (Cross-Reference): LPS6235-473MLCLPS623 5473MLC; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 1.15 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.15 A Saturation Current: 1.1 A REACH SVHC: No SVHC Inductance Tolerance: 20 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070717-LPS6235-473MLC
Packaging: Cut Tape
Termination: SMD/SMT
Length: 6.2 mm
Shielding: Shielded
Inductance: 47 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 13 MHz
Height: 3.5 mm
Width: 6.2 mm
Categories: Fixed Inductors
DC Resistance (DCR): 245 mΩ
Alternative Parts (Cross-Reference): LPS6235-473MLCLPS6235473MLC;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 1.15 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 1.15 A
Saturation Current: 1.1 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LPS6235-473MLC 1070717-LPS6235-473MLC
Product Name SMD 47uH 1.15A Inductor and Choke Fixed Inductors - LPS6235-473MLC
Core Material Ferrite Ferrite
Inductance Range 47 microH 47 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
High Current Rod Core Inductor - FIRCH-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 7.22 microH
DCR 0.0261 ohms
View Details
2 suppliers