The MLC7540-102MEC is a shielded power inductor from the MLC75xx series, designed for high-current DC-DC converters and VRM/VRD applications. It has a 1.00 µH inductance with ±20% tolerance, a maximum DC resistance of 5.00 mΩ, and a saturation current of 7.4 A at a 10% inductance drop. The component is packaged in a 4.0 mm × 4.0 mm footprint with a height of 4.0 mm, and it is rated for operation from −40°C to +85°C ambient temperature with a maximum part temperature of +125°C. It meets AEC-Q200 Grade 3 requirements and is RoHS compliant with tin-silver over copper terminations. The device supports up to three reflow cycles at 260°C and has MSL 1 moisture sensitivity rating.
Coilcraft MLC75xx Series power inductors are mechanically rugged and magnetically shielded for use in high-density circuits. Their flat-wire construction provides excellent current handling and exceptionally low DCR, and soft saturation makes them perfect for VRM/VRD applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MLC7540-102 MLC7540-102MEC |
| Product Name | MLC75xx Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Iron |
| Application | Power Choke |
| Inductance Range | 1 microH |
| DCR | 0.0050 ohms |