Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070713-LPS6235-123M
Packaging: Cut Tape
Termination: SMD/SMT
Length: 6.2 mm
Shielding: Shielded
Inductance: 12 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 29 MHz
Height: 3.5 mm
Width: 6.2 mm
Categories: Fixed Inductors
DC Resistance (DCR): 110 mΩ
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 1.75 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 1.75 A
Saturation Current: 1.9 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %
SMD Power Inductor 12uH 20% 1.75A Ferrite Shielded Product overview: LPS6235-123MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12uH, 1.75A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12uH, 1.75A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS6235-123MLC can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1070713-LPS6235-123MLC | 71-LPS6235-123MLC |
| Product Name | Fixed Inductors - LPS6235-123MLC | SMD 12uH 1.75A Inductor and Choke |
| Mounting Option | Surface Mount Technology | |
| Technology | Standard | |
| Core Material | Ferrite | Ferrite |
| Configuration | Fixed | |
| Inductance Range | 12 microH | 12 microH |