The LPS8045B-104 and LPS8045B-104MRC are part of the LPS8045B Series of low-profile shielded power inductors from Coilcraft, Inc. These inductors feature an inductance value of 100 µH and a low direct current resistance (DCR) of 0.297 Ohms, which contributes to excellent current handling capabilities. They are designed to operate at a maximum voltage of 400 V and can function within an ambient temperature range of -40°C to +85°C, with a maximum part temperature of +125°C. The inductors are RoHS compliant and halogen-free, making them suitable for environmentally conscious applications. They are available in tape and reel packaging, with options for different termination types, including RoHS compliant matte tin over nickel over silver. The moisture sensitivity level is rated at MSL 1, indicating unlimited floor life at conditions below 30°C and 85% relative humidity. Engineers considering these inductors should note their suitability for high-density mounting due to their magnetic shielding and low profile design, along with their robust thermal and electrical performance characteristics.
Coilcraft LPS8045B Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding for high-density mounting.
Need parts for space, military or other critical applications?
See Coilcraft AE528PJB Series | See Coilcraft ML528PJB Series | See Coilcraft MS528PJB Series
Coilcraft LPS8045B Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding for high-density mounting.
Need parts for space, military or other critical applications?
See Coilcraft AE528PJB Series | See Coilcraft ML528PJB Series | See Coilcraft MS528PJB Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | LPS8045B-104 LPS8045B-104MRC |
| Product Name | LPS8045B Series Low Profile Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 100 microH |
| DCR | 0.3400 ohms |