The MSD1260H series comprises shielded coupled inductors designed for high ambient temperatures up to 125°C, with tight coupling (k ≥ 0.97) and 500 Vrms winding-to-winding isolation. The parts are suited for flyback, buck, SEPIC, and Zeta converter topologies and can function as single inductors or common mode chokes. The MSD1260H-124K_D variant has a nominal inductance of 120 µH with a tolerance of ±10%, a DC resistance of 0.345 Ω per winding, a saturation current of 1.4 A at 10% inductance drop, and a rated RMS current of 0.85 A for both windings. It operates over a temperature range of -40°C to +125°C and meets the AEC-Q200 Grade 1 qualification. The component has a ferrite core, weighs 2.8-3.2 g, and is packaged in 500-piece 13-inch reels with EIA-481 embossed plastic tape. Termination is RoHS compliant matte tin over nickel over phosphor bronze.
Coilcraft's MSD1260H Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MSD1260H-124 MSD1260H-124KED |
| Product Name | MSD1260H Series Shielded Coupled Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 120 microH |