The MLC1560-901MLC is a shielded power inductor for high-density circuits, designed for VRM/VRD applications with soft saturation characteristics. It has a 13.2 mm × 14.x mm body size and a maximum height of 6.0 mm. The part has an inductance of 0.90 µH ±20%, aDCR of 1.72 mΩ typical and 1.90 mΩ maximum, and a saturation current of 17.8 A at 10% inductance drop. Its RMS current rating is 14.6 A for a 20°C rise and 20.6 A for a 40°C rise at 25°C ambient. The part operates with an ambient temperature range of -40°C to +85°C and can withstand a maximum part temperature of +125°C. It is RoHS compliant with tin-silver over copper terminations, has an MSL 1 moisture sensitivity level, and meets AEC-Q200 Grade 3 requirements.
Coilcraft MLC15xx Series power inductors are mechanically rugged and magnetically shielded for use in high-density circuits. Their flat-wire construction provides excellent current handling and exceptionally low DCR, and soft saturation makes them perfect for VRM/VRD applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MLC1560-901 MLC1560-901MLC |
| Product Name | MLC15xx Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Iron |
| Application | Power Choke |
| Inductance Range | 0.9000 microH |
| DCR | 0.0019 ohms |