The MSD1278T series consists of shielded coupled inductors designed for high-temperature applications up to 125°C ambient, with a winding-to-winding isolation of 500 Vrms and coupling coefficient of at least 0.98. The part is housed in a surface-mount package measuring 12.3 mm by 12.3 mm, with a recommended land pattern of 5.0 mm by 5.5 mm. It supports a maximum part temperature of +165°C and is rated for ambient temperatures from -40°C to +125°C. The series features a ferrite core, RoHS-compliant matte tin terminations, and complies with AEC-Q200 Grade 1. It is packaged in 13-inch reels of 500 units with embossed plastic tape. Moisture sensitivity level is MSL 1, and it withstands three reflow cycles at 260°C.
Coilcraft's MSD1278T Series of 1:1 high-temperature coupled power inductors are used in Flyback, SEPIC, Ćuk, Zeta and other applications. The MSD_T family features magnetic shielding for compact packaging and tight winding-to-winding coupling.
See Selecting inductors for SEPIC
Need parts for space, military or other critical applications?
See Coilcraft AE612PND Series | See Coilcraft ML612PND Series | See Coilcraft MS612PND Series | See Coilcraft ST612PND Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MSD1278T-334 MSD1278T-334KLD |
| Product Name | MSD1278T Series High Temperature Shielded Coupled Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 330 microH |