The LPZ3314-155 is a shielded surface-mount power inductor with 1500 µH inductance, designed for high-inductance applications beyond the LPS series. It uses a ferrite core, has RoHS-compliant matte tin over nickel over silver terminations, and is halogen-free. Rated for AEC-Q200 Grade 3 operation from -40°C to +85°C, it supports a maximum part temperature of +125°C. Packaging is on 7" or 13" reels with 12 mm wide, 0.23 mm thick tape, 8 mm pocket spacing, and 1.27 mm pocket depth. Weight is 22-25 mg. Recommended pick-and-place nozzle OD is 3 mm, ID ≤ 1.5 mm. DC resistance is 44.0 Ω max, self-resonant frequency is 2.7 MHz, saturation current at 20% drop is 0.086 A, and RMS current for 40°C rise is 0.080 A.
Coilcraft LPZ Series shielded surface-mount power inductors offer high performance in a low-profile package, including higher inductance values than our LPS family (up to 4,700 µH).
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | LPZ3314-155 LPZ3314-155MRC |
| Product Name | LPZ Series High-Inductance Low Profile Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 1500 microH |
| DCR | 44 ohms |