Coilcraft, Inc. MLC12xx Series Shielded Power Inductors MLC1245-152 MLC1245-152MLC

Description
Coilcraft MLC12xx Series power inductors are mechanically rugged and magnetically shielded for use in high-density circuits. Their flat-wire construction provides excellent current handling and exceptionally low DCR, and soft saturation makes them perfect for VRM/VRD applications. Exceptionally low DC resistance Soft saturation for high peak current handling Magnetic shielding for high-density packaging Ideal for low-voltage, high-current DC-DC converters and VRD/VRM controllers AEC-Q200 Grade 3 (−40°C to +85°C)
Request a Quote
Description
Coilcraft MLC12xx Series power inductors are mechanically rugged and magnetically shielded for use in high-density circuits. Their flat-wire construction provides excellent current handling and exceptionally low DCR, and soft saturation makes them perfect for VRM/VRD applications. Exceptionally low DC resistance Soft saturation for high peak current handling Magnetic shielding for high-density packaging Ideal for low-voltage, high-current DC-DC converters and VRD/VRM controllers AEC-Q200 Grade 3 (−40°C to +85°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MLC1245-152 is a shielded power inductor from Coilcraft's MLC12xx series, designed for high-density applications. It features an inductance of 1.50 µH, a direct current resistance (DCR) of 4.08 mOhm, and a self-resonant frequency (SRF) of 62 MHz. The inductor can handle a saturation current (Isat) of 10.7 A and an RMS current (Irms) of 17.3 A, making it suitable for low-voltage, high-current DC-DC converters and VRD/VRM applications. The operating temperature range is from -40°C to +85°C, with a maximum part temperature of 125°C. The component is compliant with AEC-Q200 Grade 3 standards and is available with RoHS-compliant terminations. Its construction minimizes thermal aging issues, ensuring reliability in demanding environments.

Datasheet Summary
Powered by GS/AI

The MLC1245-152 is a shielded power inductor from Coilcraft's MLC12xx series, designed for high-density applications. It features an inductance of 1.50 µH, a direct current resistance (DCR) of 4.08 mOhm, and a self-resonant frequency (SRF) of 62 MHz. The inductor can handle a saturation current (Isat) of 10.7 A and an RMS current (Irms) of 17.3 A, making it suitable for low-voltage, high-current DC-DC converters and VRD/VRM applications. The operating temperature range is from -40°C to +85°C, with a maximum part temperature of 125°C. The component is compliant with AEC-Q200 Grade 3 standards and is available with RoHS-compliant terminations. Its construction minimizes thermal aging issues, ensuring reliability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
MLC12xx Series Shielded Power Inductors - MLC1245-152 MLC1245-152MLC - Coilcraft, Inc.
Cary, IL, USA
MLC12xx Series Shielded Power Inductors
MLC1245-152 MLC1245-152MLC
MLC12xx Series Shielded Power Inductors MLC1245-152 MLC1245-152MLC
Coilcraft MLC12xx Series power inductors are mechanically rugged and magnetically shielded for use in high-density circuits. Their flat-wire construction provides excellent current handling and exceptionally low DCR, and soft saturation makes them perfect for VRM/VRD applications. Exceptionally low DC resistance Soft saturation for high peak current handling Magnetic shielding for high-density packaging Ideal for low-voltage, high-current DC-DC converters and VRD/VRM controllers AEC-Q200 Grade 3 (−40°C to +85°C)

Coilcraft MLC12xx Series power inductors are mechanically rugged and magnetically shielded for use in high-density circuits. Their flat-wire construction provides excellent current handling and exceptionally low DCR, and soft saturation makes them perfect for VRM/VRD applications.

  • Exceptionally low DC resistance
  • Soft saturation for high peak current handling
  • Magnetic shielding for high-density packaging
  • Ideal for low-voltage, high-current DC-DC converters and VRD/VRM controllers
  • AEC-Q200 Grade 3 (−40°C to +85°C)
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number MLC1245-152 MLC1245-152MLC
Product Name MLC12xx Series Shielded Power Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Iron
Application Power Choke
Inductance Range 1.5 microH
DCR 0.0045 ohms
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-18N 016008C-18NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Automotive 0.033uH 250MHz 0.4A Inductor and Choke - 71-0402CS-33NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0330 microH
Inductance Tolerance 5 (+/- %)
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-68N 0402CS-68NXJRW , 0402CS-68NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 0302CS-1N7XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Core Material Ceramic; Ceramic
View Details