Coilcraft, Inc. SMD 1mH 0.3A 100kHz Inductor and Choke LPS6235-105MLC

Description
SMD Shielded Ferrite Inductor 1mH 20% 0.3A 100kHz Product overview: LPS6235-105MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1mH, 0.3A, 100kHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1mH, 0.3A, 100kHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS6235-105MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Shielded Ferrite Inductor 1mH 20% 0.3A 100kHz Product overview: LPS6235-105MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1mH, 0.3A, 100kHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1mH, 0.3A, 100kHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS6235-105MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1mH 0.3A 100kHz Inductor and Choke - 71-LPS6235-105MLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1mH 0.3A 100kHz Inductor and Choke
71-LPS6235-105MLC
SMD 1mH 0.3A 100kHz Inductor and Choke 71-LPS6235-105MLC
SMD Shielded Ferrite Inductor 1mH 20% 0.3A 100kHz Product overview: LPS6235-105MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1mH, 0.3A, 100kHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1mH, 0.3A, 100kHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS6235-105MLC can be used for catalog matching and distributor lookup.

SMD Shielded Ferrite Inductor 1mH 20% 0.3A 100kHz Product overview: LPS6235-105MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1mH, 0.3A, 100kHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1mH, 0.3A, 100kHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS6235-105MLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LPS6235-105MLC - 1070712-LPS6235-105MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LPS6235-105MLC
1070712-LPS6235-105MLC
Fixed Inductors - LPS6235-105MLC 1070712-LPS6235-105MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070712-LPS6235-105M LC Packaging: Cut Tape Termination: SMD/SMT Length: 6.2 mm Shielding: Shielded Inductance: 1 mH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 2.2 MHz Height: 3.5 mm Width: 6.2 mm Categories: Fixed Inductors DC Resistance (DCR): 3.4 Ω Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 300 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 300 mA Saturation Current: 140 mA REACH SVHC: No SVHC Inductance Tolerance: 20 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070712-LPS6235-105MLC
Packaging: Cut Tape
Termination: SMD/SMT
Length: 6.2 mm
Shielding: Shielded
Inductance: 1 mH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 2.2 MHz
Height: 3.5 mm
Width: 6.2 mm
Categories: Fixed Inductors
DC Resistance (DCR): 3.4 Ω
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 300 mA
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 300 mA
Saturation Current: 140 mA
REACH SVHC: No SVHC
Inductance Tolerance: 20 %

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LPS6235-105MLC 1070712-LPS6235-105MLC
Product Name SMD 1mH 0.3A 100kHz Inductor and Choke Fixed Inductors - LPS6235-105MLC
Core Material Ferrite Ferrite
Inductance Range 1000 microH 1000 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176638-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details