The LPS8045B-153MRC is a shielded surface-mount power inductor with a 15 µH inductance (±20%), 0.110 Ω max DCR, and a 2.7 A saturated current rating at 30% inductance drop. It handles 1.85 A RMS at a 40°C temperature rise and operates up to 400 V. The part supports ambient temperatures from -40°C to +85°C with a maximum component temperature of +125°C. It is RoHS compliant, halogen free, and AEC-Q200 qualified for 85°C operation. Termination is matte tin over nickel over silver. The case measures 8.00 mm × 8.00 mm × 4.50 mm ±0.20 mm excluding terminations. It is packaged in 16 mm wide embossed plastic tape on 7" or 13" reels with MSL 1 moisture sensitivity. Ferrite core construction supports high-frequency performance up to 23 MHz SRF.
Coilcraft LPS8045B Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding for high-density mounting.
Need parts for space, military or other critical applications?
See Coilcraft AE528PJB Series | See Coilcraft ML528PJB Series | See Coilcraft MS528PJB Series
Coilcraft LPS8045B Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding for high-density mounting.
Need parts for space, military or other critical applications?
See Coilcraft AE528PJB Series | See Coilcraft ML528PJB Series | See Coilcraft MS528PJB Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | LPS8045B-153 LPS8045B-153MRC |
| Product Name | LPS8045B Series Low Profile Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 15 microH |
| DCR | 0.1100 ohms |