The MLC7542-601MEC is a shielded power inductor from the MLC75xx series, designed for VRD/VRM applications with soft saturation characteristics. It features a 0.60 µH inductance with ±20% tolerance, a DC resistance of 2.95 mΩ typical and 3.80 mΩ maximum, and a saturation current of 9.9 A at 10% inductance drop. The part operates within an ambient temperature range of −40°C to +85°C and meets AEC-Q200 Grade 3 standards. It is offered in a 4.2 mm height, 7.5 mm length, and 3.3 mm width, with RoHS-compliant tin-silver over copper terminations. The component is packaged in tape and reel for automated assembly, supporting reflow soldering up to three cycles at 260°C and meeting MSL level 1 moisture sensitivity requirements.
Coilcraft MLC75xx Series power inductors are mechanically rugged and magnetically shielded for use in high-density circuits. Their flat-wire construction provides excellent current handling and exceptionally low DCR, and soft saturation makes them perfect for VRM/VRD applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MLC7542-601 MLC7542-601MEC |
| Product Name | MLC75xx Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Iron |
| Application | Power Choke |
| Inductance Range | 0.6000 microH |
| DCR | 0.0038 ohms |