The MSD1514T-252MED is a 1:1 coupled inductor for flyback, SEPIC, Zeta, and Ćuk topologies, with a coupling coefficient of at least 0.97 and AEC-Q200 qualification. It has 2.5 µH inductance ±20%, a DC resistance of 0.010 Ω typical, and a saturation current of 25.0 A at 10% inductance drop. It supports 7.8 A RMS current with both windings at 40°C rise from 25°C ambient. The package measures 15.0 × 15.0 × 14.20 mm and is supplied on a 175-part 13" reel with 32 mm wide tape. Termination is RoHS-compliant matte tin over nickel over phosphor bronze. Ambient temperature range is −40°C to +125°C, with a maximum part temperature of +165°C. Winding-to-winding isolation is 500 Vrms for one minute. Moisture sensitivity level is 1. The part is halogen-free and RoHS compliant.
Coilcraft's MSD1514T Series of 1:1 high-temperature coupled power inductors are used in Flyback, SEPIC, Ćuk, Zeta and other applications. The MSD_T family features magnetic shielding for compact packaging and tight winding-to-winding coupling.
See Selecting inductors for SEPIC
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MSD1514T-252 MSD1514T-252MED |
| Product Name | MSD1514T Series High Temperature Shielded Coupled Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 2.5 microH |