Coilcraft, Inc. SMD 68uH 1A Inductor and Choke LPS6235-683MLC

Description
68uH 1A Shielded Wirewound SMD Power Inductor Product overview: LPS6235-683MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uH, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68uH, 1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS6235-683MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
68uH 1A Shielded Wirewound SMD Power Inductor Product overview: LPS6235-683MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uH, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68uH, 1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS6235-683MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 68uH 1A Inductor and Choke - 71-LPS6235-683MLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68uH 1A Inductor and Choke
71-LPS6235-683MLC
SMD 68uH 1A Inductor and Choke 71-LPS6235-683MLC
68uH 1A Shielded Wirewound SMD Power Inductor Product overview: LPS6235-683MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uH, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68uH, 1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS6235-683MLC can be used for catalog matching and distributor lookup.

68uH 1A Shielded Wirewound SMD Power Inductor Product overview: LPS6235-683MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uH, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68uH, 1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS6235-683MLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LPS6235-683MLC - 1175571-LPS6235-683MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LPS6235-683MLC
1175571-LPS6235-683MLC
Fixed Inductors - LPS6235-683MLC 1175571-LPS6235-683MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1175571-LPS6235-683M LC Packaging: Cut Tape Termination: SMD/SMT Length: 6.2 mm Shielding: Shielded Inductance: 68 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 10.8 MHz Height: 3.5 mm Width: 6.2 mm Categories: Fixed Inductors DC Resistance (DCR): 345 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 1 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1 A Saturation Current: 900 mA REACH SVHC: No SVHC Inductance Tolerance: 20 % Max Operating Temperature: 85 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1175571-LPS6235-683MLC
Packaging: Cut Tape
Termination: SMD/SMT
Length: 6.2 mm
Shielding: Shielded
Inductance: 68 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 10.8 MHz
Height: 3.5 mm
Width: 6.2 mm
Categories: Fixed Inductors
DC Resistance (DCR): 345 mΩ
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 1 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 1 A
Saturation Current: 900 mA
REACH SVHC: No SVHC
Inductance Tolerance: 20 %
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LPS6235-683MLC 1175571-LPS6235-683MLC
Product Name SMD 68uH 1A Inductor and Choke Fixed Inductors - LPS6235-683MLC
Core Material Ferrite Ferrite
Inductance Range 68 microH 68 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 500uH 2A 250V Inductor and Choke - 839-DKFP-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details