KEMET Electronics Corporation Tantalum Capacitors T491X108M006ZT

Description
1000µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet
Description
1000µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T491X108M006ZT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T491X108M006ZT-ND
Tantalum Capacitors T491X108M006ZT-ND
1000µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 600mOhm

1000µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T491X108M006ZT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T491X108M006ZT
Capacitors - Tantalum Capacitors T491X108M006ZT
CAP TANT 1000UF 20% 6.3V 2917

CAP TANT 1000UF 20% 6.3V 2917

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number T491X108M006ZT-ND T491X108M006ZT
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 2002-107SMH016ML6 - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Capacitance Type Fixed
View Details
3 suppliers