Win Source Part Number: 1359730-T491X108M006
Category: Capacitors - Tantalum Capacitors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 41 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: KEMET
Series: T491
Product Status: Active
Features: General Purpose
Package / Case: 2917 (7343 Metric)
Base Product Number: T491X
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 600mOhm
Lifetime @ Temp.: 2000 Hrs @ 125°C
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.169" (4.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: X
Cap Tant Solid 1000uF 6.3V X CASE 20% (7.3 X 4.3 X 4mm) Inward L SMD 7343-43 0.6 Ohm 125°C T/R Product overview: T491X108M006AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 6.3V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 6.3V, 0.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491X108M006AT can be used for catalog matching and distributor lookup.
1000µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 600mOhm
CAP TANT 1000UF 20% 6.3V 2917
CAP TANT 1000UF 20% 6.3V 2917
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1359730-T491X108M006AT | 59-T491X108M006AT | T491X108M006AT-ND | T491X108M006AT | T491X108M006AT |
| Product Name | Capacitors - Tantalum Capacitors | SMD 1000uF 6.3V 0.6 Ohm Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 1000 microF | 1.00E9 microF | 1000 microF | 1000 microF | 1000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts |