150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 500mOhm
Manufacturer: Kemet
Win Source Part Number: 749713-T491X157K016A
Manufacturer Homepage: www.kemet.com
RoHS State: Request Verification
Reference case: X Size
Reference Date Code: 2004
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Tantalum Capacitor, Polarized, Tantalum (dry/solid), 16V, 10% +Tol, 10% -Tol, 150uF, Surface Mount, 2917, CHIP Product overview: T491X157K016AS from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 150uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 150uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491X157K016AS can be used for catalog matching and distributor lookup.
CAP TANT 150UF 10% 16V 2917
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-1608-2-ND | 749713-T491X157K016AS | 59-T491X157K016AS | T491X157K016AS |
| Product Name | Tantalum Capacitors | Tantalum Capacitors - T491X157K016AS | SMD 16V 150uF Capacitor | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Aluminum Electrolytic; Tantalum | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF |