Manufacturer: Kemet
Win Source Part Number: 810002-T491X226M035A
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 22μF
Tolerance: ±20%
Voltage - Rated: 35V
ESR (Equivalent Series Resistance): 700mOhm
Manufacturer Size Code: X
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.169" (4.30mm)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Cap Tant Solid 22uF 35V X CASE 20% (7.3 X 4.3 X 4mm) Inward L SMD 7343-43 0.7 Ohm 125°C Automotive T/R Product overview: T491X226M035AS from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22uF, 35V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 22uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491X226M035AS can be used for catalog matching and distributor lookup.
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm
CAP TANT 22UF 20% 35V 2917
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 810002-T491X226M035AS | 59-T491X226M035AS | 399-1658-2-ND | T491X226M035AS |
| Product Name | Tantalum Capacitors - T491X226M035AS | Automotive SMD 22uF 35V Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 35 volts | 35 volts | 35 volts |