DigiKey Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 50 100 150 200 240 250 260 270 280 290 296 297 298 299 300 301 302 303 304 305 306 307 308 310 320 330 332
Product Name Notes
DC DC Converter Output - Input
Isolated Module DC DC Converter 1 Output 12V 12.5A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 12V 20.83A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 12V 41.67A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 12V 6.25A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 15V 10A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 15V 16.67A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 15V 33.33A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 15V 5A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 24V 10.42A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 24V 20.83A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 24V 3.13A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 24V 6.25A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 28V 17.86A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 28V 2.67A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 28V 5.36A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 28V 8.93A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 2V 25A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 2V 50A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 3.3V 15.15A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 3.3V 22.7A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 3.3V 45.45A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 3.3V 80A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 36V 13.89A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 36V 4.17A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 36V 6.94A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 48V 1.56A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 48V 10.42A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 48V 3.13A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 48V 5.2A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 48V 6.25A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 5V 10A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 5V 15A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 5V 20A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 5V 40A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 5V 80A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 8V 12.5A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 8V 50A 36V - 75V Input

<< Prev Next >>