Vicor Corporation DC DC Converters V48C5C50BL2

Description
Isolated Module DC DC Converter 1 Output 5V 10A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 10A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - V48C5C50BL2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
V48C5C50BL2-ND
DC DC Converters V48C5C50BL2-ND
Isolated Module DC DC Converter 1 Output 5V 10A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 10A 36V - 75V Input

Buy Now Datasheet
CONVERTER MOD DC/DC 5V 50W Isolated 1 36V 75V 5V - - * 50W * * - V48C5C50BL2 - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 5V 50W Isolated 1 36V 75V 5V - - * 50W * *
V48C5C50BL2
CONVERTER MOD DC/DC 5V 50W Isolated 1 36V 75V 5V - - * 50W * * V48C5C50BL2
CONVERTER MOD DC/DC 5V 50W Isolated 1 36V 75V 5V - - * 50W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm x 15.7mm) Bulk -20¦C ~ 100¦C *

CONVERTER MOD DC/DC 5V 50W Isolated 1 36V 75V 5V - - * 50W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm x 15.7mm) Bulk -20¦C ~ 100¦C *

Supplier's Site
Laguna Hills, CA, United States
Power Supplies - Board Mount
213824-V48C5C50BL2
Power Supplies - Board Mount 213824-V48C5C50BL2
Manufacturer: Vicor-Corporation Win Source Part Number: 213824-V48C5C50BL2 Category: Power Supplies - Board Mount Family: DC DC Converters Series: MICRO Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 100°C Features: OVP, UVLO Package: Quarter Brick Size / Dimension: 2.28" L x 1.45" W x 0.62" H (57.9mm x 36.8mm x 15.7mm) Applications: ITE (Commercial) Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 50W Efficiency: 84.5% Power (Watts) - Max: 50W Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Vicor-Corporation
Win Source Part Number: 213824-V48C5C50BL2
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: MICRO
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 100°C
Features: OVP, UVLO
Package: Quarter Brick
Size / Dimension: 2.28" L x 1.45" W x 0.62" H (57.9mm x 36.8mm x 15.7mm)
Applications: ITE (Commercial)
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Power (Watts) - Manufacture Series: 50W
Efficiency: 84.5%
Power (Watts) - Max: 50W
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - V48C5C50BL2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
V48C5C50BL2
Power Supplies - Board Mount - DC DC Converters V48C5C50BL2
DC DC CONVERTER 5V 50W

DC DC CONVERTER 5V 50W

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number V48C5C50BL2-ND V48C5C50BL2 213824-V48C5C50BL2 V48C5C50BL2
Product Name DC DC Converters CONVERTER MOD DC/DC 5V 50W Isolated 1 36V 75V 5V - - * 50W * * Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F)
DC Output Current 10 amps 10 amps
DC Input Voltage 36.0 to 75.0 volts 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 48V - 96PSD-A240W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power Supplies - 5000004578-SE - TE Connectivity
Specs
DC Output Voltage 10.0 volts
DC Output Current 1 amps
View Details