Vicor Corporation Power Supplies Board Mount DCDC Converters - V48C5C100BL2 V48C5C100BL2

Description
Manufacturer: Vicor Corporation Win Source Part Number: 798992-V48C5C100BL2 Series: MICRO Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 100°C Features: OVP, UVLO Package: Quarter Brick Applications: ITE (Commercial) Power (Watts): 100W Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 85% Family Name: V48C5C100B Categories: Power Supplies - Board Mount Dimension: 2.28" L x 1.45" W x 0.62" H (57.9mm x 36.8mm x 15.7mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 20A Alternative Parts (Cross-Reference): BAE48-50V15; QBS100ZG-A; 48Q1001-2R; 48Q1001-2RP; Introduction Date: December 06, 2004 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 798992-V48C5C100BL2 Series: MICRO Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 100°C Features: OVP, UVLO Package: Quarter Brick Applications: ITE (Commercial) Power (Watts): 100W Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 85% Family Name: V48C5C100B Categories: Power Supplies - Board Mount Dimension: 2.28" L x 1.45" W x 0.62" H (57.9mm x 36.8mm x 15.7mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 20A Alternative Parts (Cross-Reference): BAE48-50V15; QBS100ZG-A; 48Q1001-2R; 48Q1001-2RP; Introduction Date: December 06, 2004 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V48C5C100BL2
798992-V48C5C100BL2
Power Supplies Board Mount DCDC Converters - V48C5C100BL2 798992-V48C5C100BL2
Manufacturer: Vicor Corporation Win Source Part Number: 798992-V48C5C100BL2 Series: MICRO Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 100°C Features: OVP, UVLO Package: Quarter Brick Applications: ITE (Commercial) Power (Watts): 100W Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 85% Family Name: V48C5C100B Categories: Power Supplies - Board Mount Dimension: 2.28" L x 1.45" W x 0.62" H (57.9mm x 36.8mm x 15.7mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 20A Alternative Parts (Cross-Reference): BAE48-50V15; QBS100ZG-A; 48Q1001-2R; 48Q1001-2RP; Introduction Date: December 06, 2004 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Vicor Corporation
Win Source Part Number: 798992-V48C5C100BL2
Series: MICRO
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 100°C
Features: OVP, UVLO
Package: Quarter Brick
Applications: ITE (Commercial)
Power (Watts): 100W
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 85%
Family Name: V48C5C100B
Categories: Power Supplies - Board Mount
Dimension: 2.28" L x 1.45" W x 0.62" H (57.9mm x 36.8mm x 15.7mm)
Input Voltage MIN: 36V
Voltage Input MAX: 75V
Current - Output (Maximum): 20A
Alternative Parts (Cross-Reference): BAE48-50V15; QBS100ZG-A; 48Q1001-2R; 48Q1001-2RP;
Introduction Date: December 06, 2004
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - V48C5C100BL2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
V48C5C100BL2-ND
DC DC Converters V48C5C100BL2-ND
Isolated Module DC DC Converter 1 Output 5V 20A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 20A 36V - 75V Input

Buy Now Datasheet
CONVERTER MOD DC/DC 5V 100W Isolated 1 36V 75V 5V - - * 100W * * - V48C5C100BL2 - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 5V 100W Isolated 1 36V 75V 5V - - * 100W * *
V48C5C100BL2
CONVERTER MOD DC/DC 5V 100W Isolated 1 36V 75V 5V - - * 100W * * V48C5C100BL2
CONVERTER MOD DC/DC 5V 100W Isolated 1 36V 75V 5V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm x 15.7mm) Bulk -20¦C ~ 100¦C *

CONVERTER MOD DC/DC 5V 100W Isolated 1 36V 75V 5V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm x 15.7mm) Bulk -20¦C ~ 100¦C *

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - V48C5C100BL2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
V48C5C100BL2
Power Supplies - Board Mount - DC DC Converters V48C5C100BL2
DC DC CONVERTER 5V 100W

DC DC CONVERTER 5V 100W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 798992-V48C5C100BL2 V48C5C100BL2-ND V48C5C100BL2 V48C5C100BL2
Product Name Power Supplies Board Mount DCDC Converters - V48C5C100BL2 DC DC Converters CONVERTER MOD DC/DC 5V 100W Isolated 1 36V 75V 5V - - * 100W * * Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F)
Number of Outputs 1 #
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-48-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details