Vicor Corporation CONVERTER MOD DC/DC 12V 150W Isolated 1 36V 75V 12V - - * 150W * * V48C12C150BL2

Description
CONVERTER MOD DC/DC 12V 150W Isolated 1 36V 75V 12V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm x 15.7mm) Bulk -20¦C ~ 100¦C *
Request a Quote Datasheet
Description
CONVERTER MOD DC/DC 12V 150W Isolated 1 36V 75V 12V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm x 15.7mm) Bulk -20¦C ~ 100¦C *
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONVERTER MOD DC/DC 12V 150W Isolated 1 36V 75V 12V - - * 150W * * - V48C12C150BL2 - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 12V 150W Isolated 1 36V 75V 12V - - * 150W * *
V48C12C150BL2
CONVERTER MOD DC/DC 12V 150W Isolated 1 36V 75V 12V - - * 150W * * V48C12C150BL2
CONVERTER MOD DC/DC 12V 150W Isolated 1 36V 75V 12V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm x 15.7mm) Bulk -20¦C ~ 100¦C *

CONVERTER MOD DC/DC 12V 150W Isolated 1 36V 75V 12V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm x 15.7mm) Bulk -20¦C ~ 100¦C *

Supplier's Site
DC DC Converters - V48C12C150BL2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
V48C12C150BL2-ND
DC DC Converters V48C12C150BL2-ND
Isolated Module DC DC Converter 1 Output 12V 12.5A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 12.5A 36V - 75V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V48C12C150BL2
1278980-V48C12C150BL2
Power Supplies Board Mount DCDC Converters - V48C12C150BL2 1278980-V48C12C150BL2
Manufacturer: Vicor Corporation Win Source Part Number: 1278980-V48C12C150BL 2 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 12V Efficiency: 88% Categories: Power Supplies - Board Mount Temperature Range - Operating: -20°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: Quarter Brick Current - Output (Maximum): 12.5A Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: V48C12C150 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 150W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 2.28" L x 1.45" W x 0.62" H (57.9mm x 36.8mm x 15.7mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1278980-V48C12C150BL2
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 12V
Efficiency: 88%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -20°C ~ 100°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: Quarter Brick
Current - Output (Maximum): 12.5A
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: V48C12C150
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 150W
Voltage - Input (Minimum): 36V
Voltage - Input (Maximum): 75V
Parts Dimension: 2.28" L x 1.45" W x 0.62" H (57.9mm x 36.8mm x 15.7mm)

Buy Now
Power Supplies - Board Mount - DC DC Converters - V48C12C150BL2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
V48C12C150BL2
Power Supplies - Board Mount - DC DC Converters V48C12C150BL2
DC DC CONVERTER 12V 150W

DC DC CONVERTER 12V 150W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number V48C12C150BL2 V48C12C150BL2-ND 1278980-V48C12C150BL2 V48C12C150BL2
Product Name CONVERTER MOD DC/DC 12V 150W Isolated 1 36V 75V 12V - - * 150W * * DC DC Converters Power Supplies Board Mount DCDC Converters - V48C12C150BL2 Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F)
DC Output Current 12.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-psbe-10920-125-4u-27475 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 125 amps
View Details