DigiKey Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 50 100 150 200 240 250 260 270 280 290 295 296 297 298 299 300 301 302 303 304 305 306 307 310 320 330 332
Product Name Notes
DC DC Converter Output - Input
Isolated Module DC DC Converter 1 Output 12V 12.5A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 12V 16.67A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 12V 25A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 12V 41.67A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 12V 6.25A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 15V 10A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 15V 13.33A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 15V 20A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 15V 5A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 24V 12.5A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 24V 3.13A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 24V 6.25A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 24V 8.33A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 28V 10.71A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 28V 2.68A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 28V 5.36A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 28V 7.14A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 2V 25A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 2V 50A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 3.3V 15.15A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 3.3V 22.7A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 3.3V 30.3A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 3.3V 45.45A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 36V 2.08A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 36V 4.17A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 36V 5.55A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 36V 8.33A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 48V 1.56A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 48V 3.13A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 48V 4.17A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 48V 6.25A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 5V 10A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 5V 20A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 5V 30A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 5V 40A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 8V 12.5A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 8V 25A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 8V 50A 250V - 425V Input

<< Prev Next >>