Vicor Corporation DC DC Converters V48B24C250BL

Description
Isolated Module DC DC Converter 1 Output 24V 10.42A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 10.42A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1102-1414-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1102-1414-ND
DC DC Converters 1102-1414-ND
Isolated Module DC DC Converter 1 Output 24V 10.42A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 24V 10.42A 36V - 75V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V48B24C250BL
1278977-V48B24C250BL
Power Supplies Board Mount DCDC Converters - V48B24C250BL 1278977-V48B24C250BL
Manufacturer: Vicor Corporation Win Source Part Number: 1278977-V48B24C250BL Series: MINI Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 100°C Features: OVP, UVLO Package: 9-DIP Module Applications: ITE (Commercial) Power (Watts): 250W Size: 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm) Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 89% Family Name: V4824250 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.vicorpower.com Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 10.42A Alternative Parts (Cross-Reference): CBS3504824-R; CBS3504824; CBS3504824-T; Introduction Date: December 15, 2004 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Vicor Corporation
Win Source Part Number: 1278977-V48B24C250BL
Series: MINI
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 100°C
Features: OVP, UVLO
Package: 9-DIP Module
Applications: ITE (Commercial)
Power (Watts): 250W
Size: 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm)
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Voltage - Output 1: 24V
Efficiency: 89%
Family Name: V4824250
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.vicorpower.com
Input Voltage MIN: 36V
Voltage Input MAX: 75V
Current - Output (Maximum): 10.42A
Alternative Parts (Cross-Reference): CBS3504824-R; CBS3504824; CBS3504824-T;
Introduction Date: December 15, 2004
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CONVERTER MOD DC/DC 24V 250W Isolated 1 36V 75V 24V - - * 250W * * - V48B24C250BL - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 24V 250W Isolated 1 36V 75V 24V - - * 250W * *
V48B24C250BL
CONVERTER MOD DC/DC 24V 250W Isolated 1 36V 75V 24V - - * 250W * * V48B24C250BL
CONVERTER MOD DC/DC 24V 250W Isolated 1 36V 75V 24V - - * 250W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm x 15.7mm) Bulk -20¦C ~ 100¦C *

CONVERTER MOD DC/DC 24V 250W Isolated 1 36V 75V 24V - - * 250W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm x 15.7mm) Bulk -20¦C ~ 100¦C *

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - V48B24C250BL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
V48B24C250BL
Power Supplies - Board Mount - DC DC Converters V48B24C250BL
DC DC CONVERTER 24V 250W

DC DC CONVERTER 24V 250W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1102-1414-ND 1278977-V48B24C250BL V48B24C250BL V48B24C250BL
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - V48B24C250BL CONVERTER MOD DC/DC 24V 250W Isolated 1 36V 75V 24V - - * 250W * * Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F)
DC Output Current 10.42 amps
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psbe-10060-170-3u-27477 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 170 amps
View Details